NEN-ISO/IEC 27009

Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 17
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Management systems): 03.100.70
ICS Code (IT Security): 35.030
scope:

NEN-ISO/IEC 27009 defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional to those in ISO/IEC 27001, how to refine any of the ISO/IEC 27001 requirements, and how to include controls or control sets in addition to ISO/IEC 27001:2013, Annex A. This International Standard ensures that additional or refined requirements are not in conflict with the requirements in ISO/IEC 27001. This International Standard is applicable to those involved in producing sector-specific standards that relate to ISO/IEC 27001.

Document History

April 1, 2020
Information security, cybersecurity and privacy protection - Sector-specific application of ISO/IEC 27001 - Requirements
This document specifies the requirements for creating sector-specific standards that extend ISO/IEC 27001, and complement or amend ISO/IEC 27002 to support a specific sector (domain, application area...
NEN-ISO/IEC 27009
June 1, 2016
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
NEN-ISO/IEC 27009 defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional to those...
Advertisement