NEN-ISO/IEC 29167-10

Information technology - Automatic identification and data capture techniques - Part 10: Crypto suite AES-128 security services for air interface communications

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 37
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 29167-10 defines the crypto suite for AES 128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that might be referred by ISO committees for air interface standards and application standards. This part of ISO/IEC 29167 specifies a crypto suite for AES 128 for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces. This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

November 1, 2017
Information technology - Automatic identification and data capture techniques - Part 10: Crypto suite AES-128 security services for air interface communications
NEN-ISO/IEC 29167-10 specifies the crypto suite for AES 128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto...
NEN-ISO/IEC 29167-10
June 1, 2015
Information technology - Automatic identification and data capture techniques - Part 10: Crypto suite AES-128 security services for air interface communications
NEN-ISO/IEC 29167-10 defines the crypto suite for AES 128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto...
Advertisement