NEN-ISO/IEC 18042-4

Information technology - Computer graphics and image processing - Spatial Reference Model (SRM) language bindings - Part 4: C

active
Organization: NEN
Publication Date: 21 August 2006
Status: active
ICS Code (Computer graphics): 35.140
scope:

The Spatial Reference Model (SRM), ISO/IEC 18026, specifies a language independent application program interface (API). For integration into a programming language, the SRM API is embedded in a language dependent layer obeying the particular conventions of that language. This part of ISO/IEC 18042 specifies such a language dependent layer for the C language.

Document History

Information technology - Computer graphics and image processing - Spatial Reference Model (SRM) language bindings - Part 4: C
A description is not available for this item.
NEN-ISO/IEC 18042-4
August 21, 2006
Information technology - Computer graphics and image processing - Spatial Reference Model (SRM) language bindings - Part 4: C
The Spatial Reference Model (SRM), ISO/IEC 18026, specifies a language independent application program interface (API). For integration into a programming language, the SRM API is embedded in a...
Advertisement