NEN-ISO/IEC 24752-4

Information technology - User interfaces - Universal remote console - Part 4: Target description

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 25
ICS Code (IT applications in office work): 35.240.20
scope:

ISO/IEC 24752 is a multi-part International Standard to facilitate operation of information and electronic products through remote and alternative interfaces and intelligent agents. This part of ISO/IEC 24752 defines an extensible markup language (XML) based language for the description of targets and their sockets, as used within the universal remote console framework for discovery purposes. A document conforming to this language is a target description.

Document History

NEN-ISO/IEC 24752-4
March 1, 2008
Information technology - User interfaces - Universal remote console - Part 4: Target description
ISO/IEC 24752 is a multi-part International Standard to facilitate operation of information and electronic products through remote and alternative interfaces and intelligent agents. This part of...
Advertisement