NEN-ISO/IEC 29341-30-1

Information technology - UPnP Device Architecture - Part 30-1: IoT management and control device control protocol - IoT management and control architecture overview

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 67
ICS Code (Interface and interconnection equipment): 35.200
scope:

NEN-ISO/IEC 29341-30-1 This document describes the overall UPnP IoTManagementAndControl Architecture, which forms the foundation for the UPnP IoTManagementAndControl device [11] and UPnP DataStore service [13] specifications. The IoTManagementAndControl device hosts services to bridge sensor devices connected to both UPnP networks as well as non-UPnP based networks. The DataStore service provides persistent retention and distribution of both sensor data as well as data from mobile devices which may leave the UPnP network at any time. This service can be hosted within the UPnP IoTManagementAndControl device as well as within other UPnP compliant devices.

Document History

NEN-ISO/IEC 29341-30-1
June 1, 2017
Information technology - UPnP Device Architecture - Part 30-1: IoT management and control device control protocol - IoT management and control architecture overview
NEN-ISO/IEC 29341-30-1 This document describes the overall UPnP IoTManagementAndControl Architecture, which forms the foundation for the UPnP IoTManagementAndControl device [11] and UPnP DataStore...
Advertisement