NEN - NPR-CEN-ISO/TR 20173

Welding - Grouping systems for materials - American materials

inactive
Organization: NEN
Publication Date: 1 January 2006
Status: inactive
Page Count: 66
ICS Code (Welding consumables): 25.160.20
scope:

This Technical Report provides an American grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It may also apply for other purposes, such as heat treatment, forming and non-destructive testing. The types of steels are in accordance with the grouping system of ISO/TR 15608:2000, Table 1. This Technical Report covers grouping systems for the following standardized materials: - steel; - aluminium and its alloys; - nickel and its alloys; - copper and its alloys; - titanium and its alloys; - zirconium and its alloys; - cast irons.

Document History

October 1, 2009
Welding - Grouping systems for materials - American materials
This Technical Report provides an American grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608:2005[1]. It may also apply for other...
NPR-CEN-ISO/TR 20173
January 1, 2006
Welding - Grouping systems for materials - American materials
This Technical Report provides an American grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It may also apply for other purposes,...
Advertisement