NEN - NPR-CEN-ISO/TS 19321

Intelligent transport systems - Cooperative ITS - Dictionary of in-vehicle information (IVI) data structure

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
Page Count: 61
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (IT applications in transport): 35.240.60
scope:

CEN-ISO/TS 19321 specifies the in-vehicle information (IVI) data structures that are required by different ITS services (for example, refer to ISO/TS 17425 and ISO/TS 17426) for exchanging information between ITS Stations. A general, extensible data structure is specified (see Clause 5). This is split into structures called containers to accommodate current-day information (see Clause 6). Transmitted information includes IVI such as contextual speed, road works warnings, vehicle restrictions, lane restrictions, road hazards warnings, location-based services, re-routing, etc. The information in the containers is organized in sub-structures called data frames and data elements which are described in terms of its content (see Clause 7) and its syntax (see Annex A). The data structures are specified as communications agnostic. This Technical Specification does not provide the communication protocols. This Technical Specification then provides scenarios for usage of the data structure, e.g. in case of real time, short-range communications.

Document History

NPR-CEN-ISO/TS 19321
May 1, 2015
Intelligent transport systems - Cooperative ITS - Dictionary of in-vehicle information (IVI) data structure
CEN-ISO/TS 19321 specifies the in-vehicle information (IVI) data structures that are required by different ITS services (for example, refer to ISO/TS 17425 and ISO/TS 17426) for exchanging...

References

Advertisement