NEN - NPR-CEN/TR 15316-6-8

Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 6-8: Explanation and justification of EN 15316-4-5 (District heating and cooling), Module M3-8-5, M4-8-5, M8-8-5, M11-8-5

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 50
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Central heating systems): 91.140.10
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NPR-CEN/TR 15316-6-8 refers to standard EN 15316-4-5:2017. It contains information to support the correct understanding, use and national adaptation of EN 15316-4-5:2017

Document History

NPR-CEN/TR 15316-6-8
June 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 6-8: Explanation and justification of EN 15316-4-5 (District heating and cooling), Module M3-8-5, M4-8-5, M8-8-5, M11-8-5
NPR-CEN/TR 15316-6-8 refers to standard EN 15316-4-5:2017. It contains information to support the correct understanding, use and national adaptation of EN 15316-4-5:2017
Advertisement