NEN - NPR-CEN/TS 16650
Specification for hose couplings for petrol, oil and lubricants - High pressure couplings
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Aerospace engines and propulsion systems): | 49.050 |
scope:
NPR-CEN/TS 16650 specifies requirements for couplings of 2 in (50,8 mm), 2½ in (63,5 mm), 3 in (76,2 mm) and 4 in (101,6 mm) nominal sizes with ribbed tails and hexagons for use at pressures not exceeding 1 550 kN/m (225 lbf/in). For assembly of coupling, see Figure 1. This document is applicable to couplings which have been designed primarily for aircraft refuelling purposes, but they may also be used for other general purposes.
Document History