NEN - NPR-IEC/PAS 62686-1

Process management for avionics - Aerospace qualified electronic components (AQEC) - Part 1: General requirements for high reliability integrated circuits and discrete semiconductors

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 50
ICS Code (Production. Production management): 03.100.50
ICS Code (Electronic components in general): 31.020
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This PAS defines the minimum requirements for general purpose 'off the shelf' COTS integrated circuits and discrete semiconductors for high reliability applications. This PAS complements IEC/TS 62564-1. IEC/TS 62564-1 is to be used for high reliability applications where additional manufacturer's data is required beyond the publicly available manufacturer published datasheets, e.g. where additional thermal performance data is required for thermally challenging applications or when additional DO-254 verification data is needed for complex components for flight critical applications etc. This PAS is to be used wherever possible for components that typically can be applied to operate in high reliability applications within the manufacturers publicly available datasheet limits. It is recommended that this PAS be used in conjunction with IEC/TS 62239 for avionics applications. This PAS is identical to STACK Specification S/0001 revision 14 which is included in Annex A.

Document History

NPR-IEC/PAS 62686-1
June 1, 2011
Process management for avionics - Aerospace qualified electronic components (AQEC) - Part 1: General requirements for high reliability integrated circuits and discrete semiconductors
This PAS defines the minimum requirements for general purpose ‘off the shelf’ COTS integrated circuits and discrete semiconductors for high reliability applications. This PAS complements IEC/TS...

References

Advertisement