NEN - NPR-ISO/IEC TR 18047-3

Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz

inactive
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 42
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in the corresponding part of ISO/IEC 18000, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may, in appropriate circumstances, be supplemented by further, applicationspecific functionality criteria that are not available in the general case. This part of ISO/IEC TR 18047 includes the following interrogator and tag conformance parameters: . mode-specific conformance parameters including nominal values and tolerances; and . parameters that apply directly affecting system functionality and inter-operability. This part of ISO/IEC TR 18047 does not include the following: . parameters that are already included in regulatory test requirements; and . high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962). Clause 5 describes all necessary conformance tests, while clause 5.3 applies to Mode 1 products only and clause 5.4 applies to Mode 2 products only.

Document History

June 1, 2011
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given...
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
A description is not available for this item.
February 15, 2007
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
A description is not available for this item.
NPR-ISO/IEC TR 18047-3
September 1, 2004
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given...
Advertisement