NEN - NPR-IEC/TS 62610-2

Mechanical structures for electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 - Part 2: Design guide: Method for determination of forced air-cooling structure

active, Most Current
Organization: NEN
Publication Date: 1 August 2011
Status: active
Page Count: 22
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 62610 provides for compatible methods of forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917 series. This design guide contains the following: a) Thermal interfaces of subrack and/or chassis based equipment in a cabinet • Reference temperature • Preferred airflow conditions • Airflow volume conditions • Standard air b) Procedures for determining compatible forced airflow conditions in a cabinet by applying typical thermal interface conditions The drawings used are not intended to indicate product design. They are only explanatory indications for determining forced air-cooling structure. The terminology used complies with IEC 60917-1.

Document History

NPR-IEC/TS 62610-2
August 1, 2011
Mechanical structures for electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 - Part 2: Design guide: Method for determination of forced air-cooling structure
This part of IEC 62610 provides for compatible methods of forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917 series. This...
Advertisement