NEN - NPR-IEC/TS 62727

Photovoltaic systems - Specifications for solar trackers

active, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: active
Page Count: 36
ICS Code (Solar energy engineering): 27.160
scope:

This technical specification provides guidelines for the parameters to be specified for solar trackers for photovoltaic systems and provides recommendations for measurement techniques. No attempt is made to determine pass/fail criteria for trackers. The purpose of this test specification is to define the performance characteristics of trackers and describe the methods to calculate and/or measure critical parameters. This specification provides industry-wide definitions and parameters for solar trackers. Each vendor can design, build, and specify the functionality and accuracy with uniform definition. This allows consistency in specifying the requirements for purchasing, comparing the products from different vendors, and verifying the quality of the products. In addition, this specification will clarify terminology and definitions for trackers and provide examples of measurement techniques. This technical specification will be a foundation for other standards to follow, including (but not limited to) design qualification and reliability.

Document History

NPR-IEC/TS 62727
June 1, 2012
Photovoltaic systems - Specifications for solar trackers
This technical specification provides guidelines for the parameters to be specified for solar trackers for photovoltaic systems and provides recommendations for measurement techniques. No attempt is...
Advertisement