NEN - NPR-ISO/TR 80001-2-7
Application of risk management for IT-networks incorporating medical devices - Application guidance - Part 2-7: Guidance for Healthcare Delivery Organizations (HDOs) on how to self-assess their conformance with IEC 80001-1
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 113 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ICS Code (Medical equipment in general): | 11.040.01 |
scope:
The purpose of ISO/TR 80001-2-7 is to provide guidance to HDOs on self-assessment of their conformance against IEC 80001-1. The purpose of this part of ISO/TR 80001 is to a) provide guidance to HDOs on self-assessment of their conformance against IEC 80001-1, b) provide an exemplar assessment method which can be used by HDOs in varying contexts to assess themselves against IEC 80001-1, c) define a PRM comprising a set of processes, described in terms of process purpose and outcomes that demonstrate coverage of the requirements of IEC 80001-1, and d) define a PAM that meets the requirements of ISO/IEC 15504-2 and that supports the performance of an assessment by providing indicators for guidance on the interpretation of the process purposes and outcomes as defined in IEC 80001-1 (PRM) and the process attributes as defined in ISO/IEC 15504-2.
Document History