DSF/PREN 3672

Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1 210 MPa (at ambient temperature)/730 °C

inactive
Organization: DS
Publication Date: 23 September 2007
Status: inactive
Page Count: 7
ICS Code (Nuts): 49.030.30

Document History

January 5, 2017
Aerospace series – Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30°C swage – Classification: 1 210 MPa (at ambient temperature) / 730°C
This European Standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa 1)/730 °C...
September 17, 2008
Aerospace series – Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage – Classification: 1 210 MPa (at ambient temperature)/730 °C
This standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa /730 °C
DSF/PREN 3672
September 23, 2007
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage - Classification: 1 210 MPa (at ambient temperature)/730 °C
A description is not available for this item.
Aerospace series – Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage – Classification: 1 210 MPa (at ambient temperature) / 730 °C
This document specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa /730 °C .
Aerospace series – Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage – Classification: 1 210 MPa (at ambient temperature) / 730 °C
This document specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa /730 °C .
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30°C swage - Classification: 1 210 MPa (at ambient temperature) / 730°C
This European Standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications. Classification: 1 210 MPa 1)/730 °C...
Advertisement