NEN - NPR-R 14-001

Guide for the evaluation of electromagnetic fields around power transformers

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 17
ICS Code (Transformers. Reactors): 29.180
scope:

Provides guidance for the evaluation of electromagnetic fields around power transformers. The report applies to power transformers covered by EN 60076 (HD 398) series and HD 464 with the following characteristics: - apparent rating P: 5 kVA≤P≤ 1000 MVA; - insulating level, according to HD 398.3: * high voltage winding: Um from 7,2 kV to 525 kV; * low voltage winding: Um up to 525 kV.

Document History

NPR-R 14-001
February 1, 2000
Guide for the evaluation of electromagnetic fields around power transformers
Provides guidance for the evaluation of electromagnetic fields around power transformers. The report applies to power transformers covered by EN 60076 (HD 398) series and HD 464 with the following...

References

Advertisement