NEN - NTA-ISO-IWA 2

Quality management systems - Guidelines for the application of ISO 9001:2000 in education

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2004
Status: inactive
Page Count: 92
ICS Code (Quality management and quality assurance): 03.120.10
scope:

This International Workshop Agreement (IWA) provides guidelines for the application of ISO 9001:2000 in educational organizations providing educational products. These guidelines do not add to, change or modify the requirements of ISO 9001:2000, and are not intended for use in contracts for conformity assessment or for certification. Each clause of ISO 9001:2000, framed with a continuous solid line, appears before the corresponding text of this IWA. The whole text of ISO 9004:2000, framed with a dashed line, is included to provide a complete vision of the continual performance improvement of organizations.

Document History

NTA-ISO-IWA 2
February 1, 2004
Quality management systems - Guidelines for the application of ISO 9001:2000 in education
This International Workshop Agreement (IWA) provides guidelines for the application of ISO 9001:2000 in educational organizations providing educational products. These guidelines do not add to,...

References

Advertisement