IEC - 60747-3

Semiconductor devices - Discrete devices - Part 3: Signal (including switching) and regulator diodes

inactive
Organization: IEC
Publication Date: 1 July 1985
Status: inactive
Page Count: 120
ICS Code (Diodes): 31.080.10
scope:

PREFACE 

This standard has been prepared by IEC Technical Committee No. 47: Semiconductor devices.

Publication 747-3 constitutes the third part of a general standard on discrete devices, IEC Publication 747. In addition to the general standard of Publication 747-1, the standards given in the present publication complete the standards on signal and regulator diodes.

The meeting of Technical Committee No. 47, held in London in September 1982, approved the re-organization of IEC Publications 147 and 148 into the present device-oriented arrangement. Since all the constituent parts had been previously approved by votes under the Six Months' Rule or Two Months' Procedure, a new vote was not deemed necessary.

Material concerning integrated circuits, found in Publications 147 and 148, are included in Publication 747-1 and in Publication 748.

Material concerning mechanical and climatic test methods, found in Publications 147-5 and 147-5A, are included in IEC Publication 749.

This standard will be kept up to date by revising and extending the document as the work of Technical Committee No. 47 continues and takes into account advances in the field of semiconductor devices.

Document History

July 1, 2013
Semiconductor devices – Part 3: Discrete devices: Signal, switching and regulator diodes
This part of IEC 60747 gives the requirements for the following devices: – signal diodes (excluding diodes designed to operate at frequencies above several hundred MHz); – switching diodes...
July 1, 1985
Semiconductor devices - Discrete devices - Part 3: Signal (including switching) and regulator diodes
A description is not available for this item.
60747-3
July 1, 1985
Semiconductor devices - Discrete devices - Part 3: Signal (including switching) and regulator diodes
PREFACE  This standard has been prepared by IEC Technical Committee No. 47: Semiconductor devices. Publication 747-3 constitutes the third part of a general standard on discrete devices, IEC...
July 1, 1985
Semiconductor devices - Discrete devices - Part 3: Signal (including switching) and regulator diodes
Purpose The present publicaton gives standards for the following categories and sub-categories fo devices: - signal diodes (including switching diodes); - voltage-reference diodes and...
Advertisement