NEN - NVN-ENV 658-6

Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Part 6: Determination of shear strength by double-punch shearing

active, Most Current
Organization: NEN
Publication Date: 1 March 1994
Status: active
Page Count: 8
ICS Code (Other standards related to ceramics): 81.060.99
scope:

This part of ENV 658 specifies the conditions for the determination of the interlaminar shear strength of matrix composite materials with continuous fibre reinforcement at ambient temperature, by double-punch shearing a test specimen through a die. The method applies to unidirectionally and bidirectionally reinforced ceramic matrix composities, as well as to tridirectional composites with weak reinforcement in the third direction.

Document History

NVN-ENV 658-6
March 1, 1994
Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Part 6: Determination of shear strength by double-punch shearing
This part of ENV 658 specifies the conditions for the determination of the interlaminar shear strength of matrix composite materials with continuous fibre reinforcement at ambient temperature, by...
Advertisement