NEN - NVN-IEC/TS 62786

Distributed energy resources connection with the grid

active, Most Current
Organization: NEN
Publication Date: 1 April 2017
Status: active
Page Count: 33
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

NVN-IEC/TS 62786 provides principles and technical requirements for distributed energy resources (DERs) connected to the distribution network. It applies to the planning, design, operation and connection of DERs to distribution networks. It includes general requirements, connection scheme, choice of switchgear, normal operating range, immunity to disturbances, active power response to frequency deviation, reactive power response to voltage variations and voltage changes, EMC and power quality, interface protection, connection and start to generate electrical power, active power management, monitoring, control and communication, and conformance tests. This document specifies interface requirements for connection of generating plants with the distribution network operating at a nominal frequency of 50 Hz or 60 Hz. DERs include distributed generation and permanently connected electrical energy storage in the form of synchronous generators, asynchronous generators, converters, etc., connected to the medium voltage (MV) or low voltage (LV) distribution network.

Document History

NVN-IEC/TS 62786
April 1, 2017
Distributed energy resources connection with the grid
NVN-IEC/TS 62786 provides principles and technical requirements for distributed energy resources (DERs) connected to the distribution network. It applies to the planning, design, operation and...
Advertisement