NEN - NVN-ENV 12788
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of flexural strength
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Other standards related to ceramics): | 81.060.99 |
scope:
Specifies the conditions for determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement under three-point of four-point bending for temperature up to 2000°C under vacuum or a gas atmosphere which is inert to the material under test.
Document History
NVN-ENV 12788
June 1, 1998
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of flexural strength
Specifies the conditions for determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement under three-point of four-point bending for temperature...