NEN 10034-9

Rotating electrical machines - Part 9: Noise limits

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
ICS Code (Motors): 29.160.30
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This standard specifies maximum permissible A-weighted sound power levels for rotating electrical machines complying with IEC 34-1, having methods of cooling according to IEC 34-6 and degrees of protection according to IEC 34-5, and having the following characteristics: - standard design, either a.c. or d.c., without special electrical mechanical, or acoustical modifications intended to reduce the noise level; - rated output from 1 kW (or kVA) to 5500 kW (or kVA); - speed not greater than 3750 rev/min.

Document History

October 1, 1995
Rotating electrical machines - Part 9: Noise limits
A description is not available for this item.
NEN 10034-9
May 1, 1994
Rotating electrical machines - Part 9: Noise limits
This standard specifies maximum permissible A-weighted sound power levels for rotating electrical machines complying with IEC 34-1, having methods of cooling according to IEC 34-6 and degrees of...
Advertisement