NEN 10601-2-35

Medical electrical equipment - Part 2-35: Particular requirements for the safety of blankets, pads and mattresses intended for heating in medical use

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 116
ICS Code (Hospital equipment): 11.140
scope:

Amends and supplements the General Standard IEC 60601-1 . Gives features of heating devices, which are frequently used for patients in situations when the patient may be unable to react if excessive temperatures were to be produced. Specifies additional requirements for safety, beyond those stated in the General Standard.

Document History

NEN 10601-2-35
February 1, 1997
Medical electrical equipment - Part 2-35: Particular requirements for the safety of blankets, pads and mattresses intended for heating in medical use
Amends and supplements the General Standard IEC 60601-1 . Gives features of heating devices, which are frequently used for patients in situations when the patient may be unable to react if excessive...

References

Advertisement