NEN 10721-3-1

Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Storage

inactive
Organization: NEN
Publication Date: 1 July 1993
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

Thi standard classifies groups of environmental parameters and their severities to which products together with their packaging, if any, are subjected when stored. The environmental conditions specified in this standard are limited to those which may directly affect the products or their ultimate performance. Only environmental conditions as such are considered. No special description of the effects of these conditions on the products is given. Transfer during storage is not included in the classification. Environmental conditions directly related to fire or explosion and conditions related to ionizing radiation are excluded. Any other unforeseen incidents are also excluded. The possibility of their occurence should be taken into account in special cases. Offshore locations are not included. Conditions of stationary use, portable and non-stationary use, use in vehicles and ships, and conditions of transportation are given in other parts of IEC Publication 721. To classify environmental parameters and their severities to which a product may be exposed during storage. A limited number of classes of environmental conditions is given, covering a broad field of application. The user of this standard should select the lowest classification necessary for covering the conditions of intended storage.

Document History

January 1, 1996
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Storage
A description is not available for this item.
NEN 10721-3-1
July 1, 1993
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Storage
Thi standard classifies groups of environmental parameters and their severities to which products together with their packaging, if any, are subjected when stored. The environmental conditions...
Advertisement