NEN 10922
Ballast for discharge lamps (excluding tubular fluorescent lamps) - General and safety requirements
| Organization: | NEN |
| Publication Date: | 1 April 1992 |
| Status: | inactive |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This standard specifies safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. Section One specifies general requirements and Section Two specifies thermal and mechanical requirements. The standard covers inductive-type ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz associated with discharge lamps, having rated wattages, dimensions and characteristics as specified in the relevant IEC Lamp standards according to IEC Publications 188, 192 and 662.
Document History