NEN 10947-4-1/A2
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section 1: Electromechanical contactors and motor-starters
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
Document History
NEN 10947-4-1/A2
July 1, 1997
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section 1: Electromechanical contactors and motor-starters
A description is not available for this item.
July 1, 1997
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - section one: Electromechanical contactors and motor-starters
A description is not available for this item.
July 1, 1997
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section one: Electromechanical contactors and motor-starters
A description is not available for this item.
February 1, 1995
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section one: Electromechanical contactors and motor-starters
A description is not available for this item.
May 1, 1993
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - section one: Electromechanical contactors and motor-starters
This standard applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c. Starters and/or...