NEN-EN 10251
Magnetic materials - Methods of determination of geometrical characteristics of electrical steel sheet and strip
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
scope:
Is intended to define the test methods used for the determination of the following geometrical characteristics of electrical steel sheet and strip: - flatness; - residual curvature; - edge camber; - deviation from the shearing line due to internal stresses; - burr height of cut edges. Applies to electrical steel sheet and strip intended for the construction of magnetic circuits and corresponds to clauses B2, C21 and C22 of IEC 60404-1.
Document History