NEN-EN 12012-1
Plastics and rubber machines - Size reduction machines - Part 1: Safety requirements for blade granulators and shredders
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | pending |
| Page Count: | 27 |
| ICS Code (Equipment for the rubber and plastics industries): | 83.200 |
scope:
This European Standard specifies the essential safety requirements applicable to the design and construction of blade granulators and shredders used to reduce the size of products made from plastics and/or rubber. Machines considered in this European Standard begin at the outer edge of the feeding device/feed opening and end at the discharge area. This European Standard deals with all significant hazards, hazardous situations or hazardous events that are listed in Annex A, when blade granulators and shredders are used as intended and under conditions of misuse that are reasonably foreseeable by the manufacturer. This European Standard does not deal with - equipment for feeding material or discharging processed material that is not an integral part of the machine, - hazards caused by processing materials that could be hazardous to health, - safety measures to reduce the risk from ignition of flammable residues in material to be processed; - requirements for local exhaust ventilation systems.
Document History