NEN-EN 12350-12
Testing fresh concrete - Part 12: Self-compacting concrete - J-ring test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies the procedure for determining the passing ability (measured by the blocking step), the flow spread and t500J flow time of self-compacting concrete as the concrete flows through the J-ring. The test is not suitable when the maximum size of aggregate exceeds 40 mm.
Document History
NEN-EN 12350-12
July 1, 2010
Testing fresh concrete - Part 12: Self-compacting concrete - J-ring test
This European Standard specifies the procedure for determining the passing ability (measured by the blocking step), the flow spread and t500J flow time of self-compacting concrete as the concrete...
December 1, 2007
Testing fresh concrete - Part 12: Self-compacting concrete - J-ring test
The document specifies the procedure for determining the passing ability (measured by the blocking step), the flow spread and t500j flow time of self-compacting concrete as the concrete f lows...