NEN-EN 12380

Air admittance valves for drainage systems - Requirements, tests methods and evaluation of conformity

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 29
ICS Code (Drainage systems): 91.140.80
ICS Code (Other valves): 23.060.99
scope:

This European Standard establishes requirements, test methods and evaluation of conformity for air admittance valves to be used in drainage systems installed inside buildings in accordance with EN 12056-2 and EN 12056-5. It specifies the performance requirements of air admittance valves and how to test them to demonstrate compliance with this standard.

Document History

NEN-EN 12380
January 1, 2003
Air admittance valves for drainage systems - Requirements, tests methods and evaluation of conformity
This European Standard establishes requirements, test methods and evaluation of conformity for air admittance valves to be used in drainage systems installed inside buildings in accordance with EN...

References

Advertisement