NEN-EN 12441-10

Zinc and zinc alloys - Chemical analysis - Part 10: Determination of chromium and titanium in zinc alloys - Spectrophotometric method

active, Most Current
Organization: NEN
Publication Date: 1 January 2005
Status: active
Page Count: 17
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

This document specifies a spectrophotometric method for the determination of chromium and titanium in zinc alloys. It is applicable to the products specified in EN 988, EN 1774 and EN 12844. It is suitable for the determination of chromium and titanium contents (mass fractions) between 0,05 % and 0,50 %.

Document History

NEN-EN 12441-10
January 1, 2005
Zinc and zinc alloys - Chemical analysis - Part 10: Determination of chromium and titanium in zinc alloys - Spectrophotometric method
This document specifies a spectrophotometric method for the determination of chromium and titanium in zinc alloys. It is applicable to the products specified in EN 988, EN 1774 and EN 12844. It is...
June 1, 2003
Zinc and zinc alloys - Chemical analysis - Part 10: Determination of chromium and titanium in zinc alloys - Spectrophotometric method
This document specifies a spectrophotometric method for the determination of chromium and titanium in zinc alloys. It is applicable to the products specified in EN 988, EN 1774 and EN 12844. It is...
Advertisement