NEN-EN 12405-2
Gas meters - Conversion devices - Part 2: Energy conversion
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 73 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
This European Standard specifies the requirements and tests for the construction, performance, safety and conformity of conversion devices used to determine the energy of fuel gases described in the Table 1, including those of the 1st and 2nd families according to EN 437. The energy conversion device (ECD) considered in this standard consists of an energy calculator (EC) and is associated with the following devices and/or functions: - a volume conversion device (VCD) or a flow computer used as gas meter conversion, either conforming to EN 12405-1:2005+A2:2010
Document History