NEN-EN 12441-4
Zinc and zinc alloys - Chemical analysis - Part 4: Determination of ironin zinc alloys - Spectrophotometric method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
This European Standard specifies a spectrophotometric method for the determination of iron in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is suitable for the determination of iron contents (mass fractions) between 0,01 % and 0,1 %.
Document History
NEN-EN 12441-4
April 1, 2003
Zinc and zinc alloys - Chemical analysis - Part 4: Determination of ironin zinc alloys - Spectrophotometric method
This European Standard specifies a spectrophotometric method for the determination of iron in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is suitable for the...
March 1, 1997
Zinc and zinc alloys - Chemical analysis - Part 4: Determination of iron by spectrophotometry in zinc casting alloys and zinc alloy castings
This European Standard specifies a spectrophotometric method for the determination of iron in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is suitable for the...