NEN-EN 12457

Characterization of waste - Leaching - Compliance test for leaching of granular waste materials - Determination of the leaching of constituents from granular waste materials and sludges

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 25
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 2 l/kg dry matter and subsequently of 8 l/kg dry matter. It applies to waste which has a particle size below 4 mm without or with size reduction.

Document History

NEN-EN 12457
July 1, 1996
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials - Determination of the leaching of constituents from granular waste materials and sludges
Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 2 l/kg...

References

Advertisement