NEN-EN 12540

Corrosion protection of metals - Electrodeposited coatings of nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 19
ICS Code (Metallic coatings): 25.220.40
scope:

Specifies requirements for nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium electrodeposited coatings applied to iron and steel, to zinc alloys and to copper and copper alloys, and to aluminium and aluminium alloys to provide an attractive appearance and corrosion resistance. The nickel and copper plus nickel coatings without chromium topcoats that are specified in this European Standard are suitable for applications in which tarnishing is prevented by rubbing or handling in service, or by the use of topcoats other than chromium. They are also suitable for those applications where tarnishing is of no importance.

Document History

May 1, 2000
Corrosion protection of metals - Electrodeposited coatings of nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium
Specifies requirements for nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium electrodeposited coatings applied to iron and steel, to zinc alloys and to copper and...
April 1, 2000
Corrosion protection of metals - Electrodeposited coatings of nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium
Specifies requirements for nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium electrodeposited coatings applied to iron and steel, to zinc alloys and to copper and...
NEN-EN 12540
September 1, 1996
Corrosion protection of metals - Electrodeposited coatings of nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium
Specifies requirements for nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium electrodeposited coatings applied to iron and steel, to zinc alloys and to copper and...
Advertisement