NEN-EN 12662

Liquid petroleum products - Determination of total contamination in middle distillates, diesel fuels and fatty acid methyl esters

inactive
Organization: NEN
Publication Date: 1 August 2012
Status: inactive
Page Count: 13
ICS Code (Liquid fuels): 75.160.20
ICS Code (Biofuels): 75.160.40
scope:

NEN-EN 12662 specifies a method for the determination of the content of undissolved substances, referred to as total contamination, in middle distillates, in diesel fuels containing up to 30 % (V/V) fatty acid methyl esters (FAME), and in neat FAME. The working range is from 12 mg/kg to 30 mg/kg and it was established in an interlaboratory study by applying EN ISO 4259. This European Standard in general applies to products having a kinematic viscosity not exceeding 8 mm2/s at 20 °C, or 5 mm2/s at 40 °C, e.g. diesel fuel as specified in EN 590 and FAME as in EN 14214. This test method may be used for diesel fuels containing more than 30 % (V/V) FAME and for petroleum products having a kinematic viscosity exceeding 8 mm2/s at 20 °C, or 5 mm2/s at 40 °C, however in such cases the precision of the test method has not been defined.

Document History

March 1, 2014
Liquid petroleum products - Determination of total contamination in middle distillates, diesel fuels and fatty acid methyl esters
NEN-EN 12662 specifies a method for the determination of the content of undissolved substances, referred to as total contamination, in middle distillates, in diesel fuels containing up to 30 % (V/V)...
NEN-EN 12662
August 1, 2012
Liquid petroleum products - Determination of total contamination in middle distillates, diesel fuels and fatty acid methyl esters
NEN-EN 12662 specifies a method for the determination of the content of undissolved substances, referred to as total contamination, in middle distillates, in diesel fuels containing up to 30 % (V/V)...
April 1, 2008
Liquid petroleum products - Determination of contamination in middle distillates
This European Standard specifies a method for determining contamination as the content of undissolved substances in diesel fuel containing up to 5 % (V/V) fatty acid methyl esters (FAME) and in 100 %...
September 1, 2007
Liquid petroleum products - Determination of contamination in middle distillates
This European Standard specifies a method for determining contamination as the content of undissolved substances in diesel fuel containing up to 5 % (V/V) fatty acid methyl esters (FAME) and in 100 %...
August 1, 1998
Liquid petroleum products - Determination of contamination in middle distillates
Specifies a method for determining contamination as the content of undissolved substances in middle distillates, expressed as a mass fraction in milligrams/kilogram. This standard applies to liquid...
January 1, 1997
Liquid petroleum products - Determination of contamination in middle distillates
Specifies a method for determining contamination as the content of undissolved substances in middle distillates, expressed as a mass fraction in milligrams/kilogram. This standard applies to liquid...
Advertisement