NEN-EN 12977-4
Thermal solar systems and components - Custom built systems - Part 4: Performance test methods for solar combistores
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This European Standard specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in EN 12977-1. Stores tested according to this document are commonly used in solar combisystems. However, also the thermal performance of all other thermal stores with water as storage medium (e.g. for heat pump systems) can be assessed according to the test methods specified in this document. This document applies to combistores with a nominal volume up to 3 000 l and without integrated burner.
Document History