NEN-EN 13022-1

Glass in building - Structural sealant glazing - Part 1: Glass products for structural sealant glazing systems for supported and unsupported monolithic and multiple glazing

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 33
ICS Code (Glass in building): 81.040.20
scope:

NEN-EN 13022-1 specifies requirements for the suitability for use of supported and unsupported glass products for use in "Structural Sealant Glazing" (SSG) applications. Four schematic drawings of SSG systems are shown in Figure 1 and three section drawings of an SSG type II system are shown in Figure 2 for illustration purposes. This European Standard on glass products is considered as a supplement to the requirements specified in the corresponding standards with regard to verifying the suitability for use in SSG systems. Only soda lime silicate glasses are taken into consideration in this European Standard. Plastic glazing is excluded from the scope of this European Standard. Any glass products meeting the requirements of this European Standard are suitable for use in SSG systems as defined in ETAG 002) "Structural sealant glazing system". All glass products are installed and bonded into the support under controlled environmental conditions as described in Clause 5 of FprEN 13022-2:2013. When the outer seal of the insulating glass unit has a structural function and/or is exposed to UV radiation without any protection, only silicone based sealant are permitted in the construction of the unit.

Document History

NEN-EN 13022-1
June 1, 2014
Glass in building - Structural sealant glazing - Part 1: Glass products for structural sealant glazing systems for supported and unsupported monolithic and multiple glazing
NEN-EN 13022-1 specifies requirements for the suitability for use of supported and unsupported glass products for use in “Structural Sealant Glazing” (SSG) applications. Four schematic drawings of...
August 1, 2013
Glass in building - Structural sealant glazing - Part 1: Glass products for structural sealant glazing systems for supported and unsupported monolithic and multiple glazing
NEN-EN 13022-1 specifies requirements for the suitability for use of supported and unsupported glass products for use in “Structural Sealant Glazing” (SSG) applications. Four schematic drawings of...
May 1, 2010
Glass in building - Structural sealant glazing - Part 1: Glass products for structural sealant glazing systems for supported and unsupported monolithic and multiple glazing
This European Standard specifies requirements for the suitability for use of supported and unsupported glass products for use in “Structural Sealant Glazing” (SSG) applications. Four schematic...
November 1, 2009
Glass in building - Structural sealant glazing - Part 1: Glass products for structural sealant glazing systems for supported and unsupported monolithic and multiple glazing
A description is not available for this item.
June 1, 2006
Glass in building - Structural sealant glazing - Part 1: Glass products for structural sealant glazing systems for supported and unsupportedmonolithic and multiple glazing
This European Standard specifies requirements for the suitability for use of supported and unsupported glass products for use in "Structural Sealant Glazing" (SSG) applications. Four schematic...
April 1, 2003
Glass in building - Structural sealant glazing - Part 1: Glass products for structural sealant glazing systems - Supported and unsupported monolithic and multiple glazing
This European Standard specifies requirements for the suitability for use of supported and unsupported glass products for use in "Structural Sealant Glazing" (SSG) applications. Four schematic...
December 1, 1997
Glass in building - Structural sealant glazing - Part 1: Actions, requirements and terminology
This European Standard specifies requirements for the suitability for use of supported and unsupported glass products for use in "Structural Sealant Glazing" (SSG) applications. Four schematic...
Advertisement