NEN-EN 13036-1

Surface characteristics - Test methods - Part 1: Measurement of pavement surface macrotexture depth using a volumetric technique

inactive
Organization: NEN
Publication Date: 1 March 2000
Status: inactive
ICS Code (Road construction materials): 93.080.20
ICS Code (Properties of surfaces): 17.040.20
scope:

Specifies a method for determining the average depth of pavement surface macrotexture by careful application of a known volume of material on the surface and subsequent measurement of the total area covered. The technique is designed to provide an average depth value of only the pavement macrotexture and is considered insensitive to pavement microtexture characteristics. The method is largely based on ASTM E965-87.

Document History

June 1, 2010
Road and airfield surface characteristics - Test methods - Part 1: Measurement of pavement surface macrotexture depth using a volumetric patch technique
This European Standard specifies a method for determining the average depth of pavement surface macrotexture by careful application of a known volume of material on the surface and subsequent...
November 1, 2009
Road and airfield surface characteristics - Test methods - Part 1: Measurement of pavement surface macrotexture depth using a volumetric patch technique
This European Standard specifies a method for determining the average depth of pavement surface macrotexture by careful application of a known volume of material on the surface and subsequent...
July 1, 2001
Road and airfield surface characteristics - Test methods - Part 1: Measurement of pavement surface macrotexture depth using a volumetric patch technique
Specifies a method for determining the average depth of pavement surface macrotexture by careful application of a known volume of material on the surface and subsequent measurement of the total area...
NEN-EN 13036-1
March 1, 2000
Surface characteristics - Test methods - Part 1: Measurement of pavement surface macrotexture depth using a volumetric technique
Specifies a method for determining the average depth of pavement surface macrotexture by careful application of a known volume of material on the surface and subsequent measurement of the total area...
Advertisement