NEN-EN 13108-6
Bituminous mixtures - Material specifications - Part 6: Mastic Asphalt
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
NEN-EN 13108-6 specifies requirements for mixtures of the mix group Mastic Asphalt for use on roads, airfields and other trafficked areas. Mastic Asphalt is used for surface courses, binder courses, protection layers and inter-layers for bridges, tunnels and troughs. The mixtures of the mix group Mastic Asphalt are produced on the basis of hot bitumen. Mixtures utilizing bitumen emulsion and bituminous materials based on in situ recycling are not covered by this standard. This European Standard includes requirements for the selection of the constituent materials. It is designed to be read in conjunction with EN 13108-20 and EN 13108-21.
Document History