NEN-EN 13129

Railway applications - Air conditioning for main line rolling stock - Comfort parameters and type tests

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 82
ICS Code (Trailing stock): 45.060.20
scope:

NEN-EN 13129 establishes comfort parameters of air conditioning for passenger compartments or saloons of railway vehicles (single level or double-decker). These comfort parameters apply in a similar way to the areas reserved for train staff. The European Standard also specifies conditions, performance values and the comfort parameter measurement methods for compartments or saloons. This European Standard is applicable to main line rail vehicles. It does not apply to suburban vehicles, metros, tramways and driver's cabs.

Document History

NEN-EN 13129
September 1, 2016
Railway applications - Air conditioning for main line rolling stock - Comfort parameters and type tests
NEN-EN 13129 establishes comfort parameters of air conditioning for passenger compartments or saloons of railway vehicles (single level or double-decker). These comfort parameters apply in a similar...
October 1, 2013
Railway applications - Air conditioning for main line rolling stock - Comfort parameters and type tests
NEN-EN 13129 establishes comfort parameters of air conditioning for passenger compartments or saloons of railway vehicles (single level or double-decker). These comfort parameters apply in a similar...

References

Advertisement