NEN-EN 13137

Characterization of waste - Determination of total organic carbon (TOC) in waste

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 15
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

Specifies two methods for the determination of total organic carbon (TOC) in undried waste samples containing more than 1 g carbon per kg of dry matter (0.1%w/w). When present, elementary carbon, carbides, cyanides, cyanates, isocyanates and thiocyanates may be determined as organic carbon using the methods described in this standard. An interpretation of the measured value may therefore be problematical in cases where the waste contains high levels of the above mentioned components. If needed, they have to be determined separately.

Document History

September 1, 2001
Characterization of waste - Determination of total organic carbon (TOC) in waste, sludges and sediments
Specifies two methods for the determination of total organic carbon (TOC) in undried waste samples containing more than 1 g carbon per kg of dry matter (0.1%w/w). When present, elementary carbon,...
NEN-EN 13137
February 1, 1998
Characterization of waste - Determination of total organic carbon (TOC) in waste
Specifies two methods for the determination of total organic carbon (TOC) in undried waste samples containing more than 1 g carbon per kg of dry matter (0.1%w/w). When present, elementary carbon,...
Advertisement