NEN-EN 13166

Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification

inactive
Organization: NEN
Publication Date: 1 May 2010
Status: inactive
Page Count: 43
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made phenolic foam products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in the form of boards and laminates. Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards. Products with a declared thermal resistance lower than 0,40 m2·K/W or a declared thermal conductivity greater than 0,050 W/(m·K) at 10 °C are not covered by this standard. This standard does not cover in-situ thermal insulation products, products intended to be used for the thermal insulation of building equipment and industrial installations (covered by EN 14314

Document History

June 1, 2016
Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
NEN-EN1 3166:2012+A2:2016 specifies the requirements for factory made phenolic foam products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
November 1, 2015
Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
A description is not available for this item.
March 1, 2015
Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
NEN-EN 13166:2012+A1 specifies the requirements for factory made phenolic foam products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are...
September 1, 2014
Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
A description is not available for this item.
December 1, 2012
Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
This European Standard specifies the requirements for factory made phenolic foam products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
NEN-EN 13166
May 1, 2010
Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
This European Standard specifies the requirements for factory made phenolic foam products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
February 1, 2009
Thermal insulation products for buildings - Factory made products of phenolic foam (PF) - Specificatie
This European Standard specifies the requirements for factory made products of phenolic foam, with or without facings, which are used for the thermal insulation of buildings. The products are...
May 1, 2008
Thermal insulation products for buildings - Factory made products of phenolic foam (PF) - Specificatie
This European Standard specifies the requirements for factory made products of phenolic foam, with or without facings, which are used for the thermal insulation of buildings. The products are...
September 1, 2006
Thermal insulation products for buildings - Factory made products of phenolic foam (PF) - Specification
A description is not available for this item.
June 1, 2004
Thermal insulation products for buildings - Factory made products pf phenolic foam (PF) - Specification
A description is not available for this item.
June 1, 2001
Thermal insulation products for buildings - Factory made products of phenolic foam (PF) - Specification
Specifies the requirements for factory made products of phenolic foam, with or without facings, which are used for the thermal insulation of buildings. The products are manufactured in the form of...
April 1, 1998
Thermal insulation products for buildings - Factory made products of phenolic foam - Specification
Specifies the requirements for factory made products of phenolic foam, with or without facings, which are used for the thermal insulation of buildings. The products are manufactured in the form of...
Advertisement