NEN-EN 13260
Railway applications - Wheelsets and bogies - Wheelsets - Product requirements
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This European Standard specifies the characteristics of new wheelsets for use on European networks: This standard is applicable to wheelsets comprising elements that conform to the following European Standards: - EN 13262 for wheels; - EN 13261 for axles; - EN 12080 for axlebox rolling bearings. This standard is not applicable to repaired wheelsets. Some characteristics are given as a function of a category 1 or of a category 2. These categories can sometimes be divided according to the characteristics defined. Category 1 is generally chosen when the operating speed exceeds 200 km/h. The wheelset then comprises wheels and axle of category 1 as specified in EN 13262 for the wheels and EN 13261 for the axles.
Document History