NEN-EN 13286-3

Unbound and hydraulically bound mixtures - Part 3: Test methods for laboratory reference density and water content - Vibrocompression with controlled parameters

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 17
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a method for the determination of the laboratory dry density, the water content and the difficulty of compaction of a hydraulically bound or unboud mixture using vribrocompression with controlled parameters. This European standard applies to unbound mixtures as well as to mixtures bound with hydraulically binders before setting.

Document History

NEN-EN 13286-3
October 1, 2003
Unbound and hydraulically bound mixtures - Part 3: Test methods for laboratory reference density and water content - Vibrocompression with controlled parameters
This European Standard specifies a method for the determination of the laboratory dry density, the water content and the difficulty of compaction of a hydraulically bound or unboud mixture using...
September 1, 1998
Unbound and hydraulically bound mixtures - Part 3: Test methods for laboratory reference density and moisture content - Vibrocompression with controlled parameters
This European Standard specifies a method for the determination of the laboratory dry density, the water content and the difficulty of compaction of a hydraulically bound or unboud mixture using...
Advertisement