NEN-EN 13524

Highway maintenance machines - Safety requirements

inactive
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 29
ICS Code (Other standards related to road engineering): 93.080.99
ICS Code (Special purpose vehicles): 43.160
scope:

This European Standard applies to machines used for highway maintenance which are attached to or mounted on carrier vehicles and which are defined in clause 3. Directives and standards for the vehicular truck chassis aspect, termed 'carrier vehicle' in this standard, would be those relevant to that equipment, even where specific modifications have been made to adapt the machines for highway maintenance application. The use in public road traffic is governed by the national regulations. This European Standard deals with all significant hazards identified through a risk assessment pertinent to highway maintenance machines, when they are used as intended and under the conditions foreseen by the manufacturer (see clause 4). This European Standard does not deal with significant hazards associated with noise and EMC. This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards associated with machine operation, setting and adjustments, load discharge and routine maintenance.

Document History

February 1, 2014
Highway maintenance machines - Safety requirements
NEN-EN 13524+A2 applies to machines used for highway maintenance which are attached to or mounted on carrier vehicles and which are defined in clause 3. Directives and standards for the vehicular...
March 1, 2009
Highway maintenance machines - Safety requirements
This European Standard applies to machines used for highway maintenance which are attached to or mounted on carrier vehicles and which are defined in clause 3. Directives and standards for the...
June 1, 2008
Highway maintenance machines - Safety requirements
A description is not available for this item.
NEN-EN 13524
April 1, 2003
Highway maintenance machines - Safety requirements
This European Standard applies to machines used for highway maintenance which are attached to or mounted on carrier vehicles and which are defined in clause 3. Directives and standards for the...
March 1, 1999
Highway maintenance machines - Safety requirements
This European Standard applies to machines used for highway maintenance which are attached to or mounted on carrier vehicles and which are defined in clause 3. Directives and standards for the...

References

Advertisement