NEN-EN 13600

Copper and copper alloys - Seamless copper tubes for electrical purposes

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 27
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes, delivered in straight lengths or alternatively in level wound coils with the cross-sections and size ranges below: - for round tubes in straight lengths with outside diameters from 3 mm up to and including 450 mm and wall thicknesses from 0,3 mm; - for round tubes in level wound coils with outside diameters from 3 mm up to and including 30 mm and wall thicknesses from 0,3 mm; - for square and rectangular tubes with major outside dimension from 5 mm up to and including 150 mm and wall thicknesses from 0,5 mm up to and including 10 mm. The sampling procedures and the methods of test for verification of conformity to the requirements of this standard are also specified.

Document History

May 1, 2020
Copper and copper alloys - Seamless copper tubes for electrical purposes
This document specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes,...
June 1, 2013
Copper and copper alloys - Seamless copper tubes for electrical purposes
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes,...
NEN-EN 13600
April 1, 2011
Copper and copper alloys - Seamless copper tubes for electrical purposes
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes,...
April 1, 2002
Copper and copper alloys - Seamless copper tubes for electrical purposes
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes, delivered in straight...
July 1, 1999
Copper and copper alloys - Seamless copper tubes for electrical purposes
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes, delivered in straight...
Advertisement