NEN-EN 1366-2

Fire resistance tests on service installations in buildings - Part 2: Dampers

inactive
Organization: NEN
Publication Date: 1 August 1994
Status: inactive
Page Count: 29
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

Specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke and gases at high temperature. This standard is used in conjunction with prEN 1366-1. The method is primarily intended for tests of mechanical devices. It is not suitable for testing fire dampers in suspended ceilings without modification.

Document History

July 1, 2015
Fire resistance tests for service installations - Part 2: Fire dampers
NEN-EN 1366-2 specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of fire, smoke and gases at high...
October 1, 2014
Fire resistance tests for service installations - Part 2: Fire dampers
NEN-EN 1366-2 specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of fire, smoke and gases at high...
February 1, 2010
Fire resistance tests for service installations - Part 2: Fire dampers
This Part of EN 1366 specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke and gases at high...
April 1, 2001
Fire resistance tests for service installations - Part 2: Fire dampers
A description is not available for this item.
August 1, 1999
Fire resistance tests for service installations - Part 2: Fire dampers
Specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke and gases at high temperature. This...
NEN-EN 1366-2
August 1, 1994
Fire resistance tests on service installations in buildings - Part 2: Dampers
Specifies a method for determining the fire resistance of fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke and gases at high temperature. This...
Advertisement