DS/ISO/IEC 14496-15/Corr. 2

Information technology - Coding of audio-visual objects - Part 15: Advanced Video Coding (AVC) file format

inactive
Organization: DS
Publication Date: 5 September 2007
Status: inactive
Page Count: 10
ICS Code (Information coding): 35.040
scope:

The Advanced Video Coding (AVC) standard, jointly developed by the ITU-T and ISO/IEC SC29/WG11 (MPEG), offers not only increased coding efficiency and enhanced robustness, but also many features for the systems that use it. To enable the best visibility of, and access to, those features, and to enhance the opportunities for the interchange and interoperability of media, ISO/IEC 14496-15:2004 defines a storage format for video streams compressed using AVC. ISO/IEC 14496-15:2004 specifies how Advanced Video Coding (AVC) streams are stored in file formats derived from ISO/IEC 14496-12 ? - be formatted for delivery by a streaming server, using hint tracks; - inherit all the use cases and features of the ISO Base Media File Format on which MP4 and MJ2 are based.

Document History

August 25, 2008
Information technology - Coding of audio-visual objects - Part 15: Advanced Video Coding (AVC) file format
This part of ISO/IEC 14496 specifies the storage format for AVC (ISO/IEC 14496-10 | ITU-T Rec. H.264) video streams. The storage of AVC content uses the existing capabilities of the ISO Base Media...
October 5, 2007
Information technology - Coding of audio-visual objects - Part 15: Advanced Video Coding (AVC) file format
The Advanced Video Coding (AVC) standard, jointly developed by the ITU-T and ISO/IEC SC29/WG11 (MPEG), offers not only increased coding efficiency and enhanced robustness, but also many features for...
September 5, 2007
Information technology - Coding of audio-visual objects - Part 15: Advanced Video Coding (AVC) file format
The Advanced Video Coding (AVC) standard, jointly developed by the ITU-T and ISO/IEC SC29/WG11 (MPEG), offers not only increased coding efficiency and enhanced robustness, but also many features for...
DS/ISO/IEC 14496-15/Corr. 2
September 5, 2007
Information technology - Coding of audio-visual objects - Part 15: Advanced Video Coding (AVC) file format
The Advanced Video Coding (AVC) standard, jointly developed by the ITU-T and ISO/IEC SC29/WG11 (MPEG), offers not only increased coding efficiency and enhanced robustness, but also many features for...
September 5, 2007
Information technology - Coding of audio-visual objects - Part 15: Advanced Video Coding (AVC) file format
The Advanced Video Coding (AVC) standard, jointly developed by the ITU-T and ISO/IEC SC29/WG11 (MPEG), offers not only increased coding efficiency and enhanced robustness, but also many features for...
Advertisement