NEN-EN 13674-2/A1

Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 26
ICS Code (Construction of railways): 93.100

Document History

October 1, 2019
Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
This document specifies switch and crossing rails that carry railway wheels. These are used in conjunction with Vignole railway rails. This document is not applicable for the check rails that do not...
April 1, 2016
Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
This part of EN 13674 specifies switch and crossing rails that carry railway wheels. These are used in conjunction with Vignole railway rails. This part of this standard is not applicable for the...
July 1, 2010
Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
This part of EN 13674 specifies switch and crossing rails that carry railway wheels. These are used in conjunction with Vignole railway rails. This part of this standard is not applicable for the...
NEN-EN 13674-2/A1
February 1, 2010
Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
A description is not available for this item.
May 1, 2006
Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
This part of EN 13674 specifies switch and crossing rails that carry railway wheels. These are used in conjunction with Vignole railway rails. This part of this standard is not applicable for the...
May 1, 2003
Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
This part of EN 13674 specifies switch and crossing rails that carry railway wheels. These are used in conjunction with Vignole railway rails. This part of this standard is not applicable for the...

References

Advertisement